Allied Telesis logo

Allied Telesis 24-port (RJ-45) Gigabit Ethernet line card network switch component

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14889
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Allied Telesis 24-port (RJ-45) Gigabit Ethernet line card network switch component:

Allied Telesis 24-port (RJ-45) Gigabit Ethernet line card, Silver, 357000 h, 1 Gbit/s, Gigabit Ethernet, Wired, 10/100/1000Base-T(X)

Long summary description Allied Telesis 24-port (RJ-45) Gigabit Ethernet line card network switch component:

Allied Telesis 24-port (RJ-45) Gigabit Ethernet line card. Product colour: Silver, Mean time between failures (MTBF): 357000 h. Data transfer rate: 1 Gbit/s, Data link protocols: Gigabit Ethernet, Connectivity technology: Wired. Power consumption (typical): 82 W. Weight: 2.4 kg. I/O ports: 24x RJ45

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.