Allied Telesis AT-MC102XL, 100 Mbit/s, 100TX/100FX, Wired, 6 W, 294 g, 0 - 40 °C
Allied Telesis AT-MC102XL. Maximum data transfer rate: 100 Mbit/s, Cabling technology: 100TX/100FX. Connectivity technology: Wired. Power consumption (typical): 6 W. Weight: 294 g. Safety: UL-Cul, CSA/CSA, NRTL, TUV, CE