Allied Telesis logo

Allied Telesis AT-MC1004 network media converter 1000 Mbit/s 850 nm

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70801
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Allied Telesis AT-MC1004 network media converter 1000 Mbit/s 850 nm:

Allied Telesis AT-MC1004, 1000 Mbit/s, 1000T, 1000SX, 850 nm, Wired, 294 g, 0 - 40 °C

Long summary description Allied Telesis AT-MC1004 network media converter 1000 Mbit/s 850 nm:

Allied Telesis AT-MC1004. Maximum data transfer rate: 1000 Mbit/s, Cabling technology: 1000T, 1000SX. Wavelength: 850 nm. Connectivity technology: Wired. Weight: 294 g. Safety: UL-Cul,CSA/CSA, NRTL,TUV, CE

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.