Allied Telesis logo

Allied Telesis ADSL2/2+ Annex B based intelligent Multiservice Gateway gateway/controller

Data-sheet quality:
created/standardized by Icecat
Product views:
25214
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Allied Telesis ADSL2/2+ Annex B based intelligent Multiservice Gateway gateway/controller:

Allied Telesis ADSL2/2+ Annex B based intelligent Multiservice Gateway, G.711, G.726, G.729, 32 MB, Telnet, CLI, SNMP, H.323, SIP, MGCP/NCS, PPPoE, PPPoA, IPoA, 100-240, 50/60

Long summary description Allied Telesis ADSL2/2+ Annex B based intelligent Multiservice Gateway gateway/controller:

Allied Telesis ADSL2/2+ Annex B based intelligent Multiservice Gateway. Voice codecs: G.711, G.726, G.729. Internal memory: 32 MB. Management protocols: Telnet, CLI, SNMP, Supported protocols: H.323, SIP, MGCP/NCS. Supported data transfer rates: PPPoE, PPPoA, IPoA. Power requirements: 100-240, 50/60, Power consumption (typical): 13 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.