Allied Telesis logo

Allied Telesis GS970M/18 Managed L3 Gigabit Ethernet (10/100/1000) Grey

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21362
Info modified on:
14 Mar 2024, 18:40:07
Short summary description Allied Telesis GS970M/18 Managed L3 Gigabit Ethernet (10/100/1000) Grey:

Allied Telesis GS970M/18, Managed, L3, Gigabit Ethernet (10/100/1000), 100 Gigabit Ethernet, Full duplex

Long summary description Allied Telesis GS970M/18 Managed L3 Gigabit Ethernet (10/100/1000) Grey:

Allied Telesis GS970M/18. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 16. Switching optical modules type: 100 Gigabit Ethernet. Console port: RS-232. Full duplex. MAC address table: 16000 entries, Switching capacity: 36 Gbit/s. Networking standards: IEEE 802.2, IEEE 802.3, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.