Allied Telesis logo

Allied Telesis GS948MPX Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Green, Grey

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49882
Info modified on:
30 May 2023, 12:00:54
Short summary description Allied Telesis GS948MPX Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Green, Grey:

Allied Telesis GS948MPX, Managed, L3, Gigabit Ethernet (10/100/1000), Full duplex, Power over Ethernet (PoE)

Long summary description Allied Telesis GS948MPX Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Green, Grey:

Allied Telesis GS948MPX. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48, USB 2.0 ports quantity: 1. Full duplex. MAC address table: 16000 entries, Switching capacity: 140 Gbit/s. Networking standards: IEEE 802.2, IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u, IEEE 802.3x, IEEE.... Power over Ethernet (PoE)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.