Allied Telesis AT-GS900/8, Unmanaged, Power over Ethernet (PoE)
Allied Telesis AT-GS900/8. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 8. MAC address table: 4096 entries. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z. Power over Ethernet (PoE)