Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis Ethernet Bridging Converter network media converter 1000 Mbit/s

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ethernet Bridging Converter
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-GS2002/SP
Category
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAllied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61737
This statistic is based on the 90357 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88327 free Open Icecat users.
Info modified on: 10 Aug 2018 06:17:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name Allied Telesis Ethernet Bridging Converter network media converter 1000 Mbit/s :
The short editorial description of Allied Telesis Ethernet Bridging Converter network media converter 1000 Mbit/s

Allied Telesis AT GS2002/SP - Medienkonverter
More>>>
Allied Telesis Ethernet Bridging Converter network media converter 1000 Mbit/s:
The official marketing text of Allied Telesis Ethernet Bridging Converter network media converter 1000 Mbit/s as supplied by the manufacturer

Allied Telesis AT GS2002/SP - Medienkonverter - 10Base-T, 100Base-TX, 1000Base-T - RJ-45 - extern.

Short summary description Allied Telesis Ethernet Bridging Converter network media converter 1000 Mbit/s:
This short summary of the Allied Telesis Ethernet Bridging Converter network media converter 1000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis Ethernet Bridging Converter, 1000 Mbit/s, 10Base-T, 100Base-TX, 1000Base-T, 1000X, Wired, IEEE 802.3, IEEE 802.3u, EN60950 (TUV), UL60950 (cULus), CE Compliant, EN60825, 6 W

Long summary description Allied Telesis Ethernet Bridging Converter network media converter 1000 Mbit/s:
This is an auto-generated long summary of Allied Telesis Ethernet Bridging Converter network media converter 1000 Mbit/s based on the first three specs of the first five spec groups.

Allied Telesis Ethernet Bridging Converter. Maximum data transfer rate: 1000 Mbit/s, Cabling technology: 10Base-T, 100Base-TX, 1000Base-T, 1000X. Connectivity technology: Wired. Compliance industry standards: IEEE 802.3, IEEE 802.3u, Safety: EN60950 (TUV), UL60950 (cULus), CE Compliant, EN60825. Power consumption (typical): 6 W. Weight: 300 g

Network
Maximum data transfer rate *
The maximum speed with which data can be transmitted from one device to another.
1000 Mbit/s
Cabling technology
Type of cable technology performance.
10Base-T, 100Base-TX, 1000Base-T, 1000X
Ports & interfaces
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Design
LED indicators
Yes
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.3, IEEE 802.3u
Safety
List of regulatory safety standards for all countries in which this product has been certified.
EN60950 (TUV), UL60950 (cULus), CE Compliant, EN60825
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
6 W
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
300 g
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-25 - 70 °C
Operating relative humidity (H-H)
5 - 95%
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
105 x 95 x 25 mm
Power requirements
100-120/220-240VAC, 50/60Hz
Electromagnetic emissions
FCC Class A, EN55022 Class A, VCCI Class A, C-TICK
Brand Image Product code Product Stock Price from
Allied Telesis 1000ZX (LC) SFP, 80km, 1570nm network media converter 1250 Mbit/s Allied Telesis 1000ZX (LC) SFP, 80km, 1570nm network media converter 1250 Mbit/s
(show image)
AT-SPZX80/1570 1000ZX (LC) SFP, 80km, 1570nm 0,00
(excl. VAT)
0,00 (incl. VAT)
Allied Telesis 100FX (LC) SFP, 15km network media converter 100 Mbit/s 1310 nm Allied Telesis 100FX (LC) SFP, 15km network media converter 100 Mbit/s 1310 nm
(show image)
AT-SPFX/15-00 100FX (LC) SFP, 15km 0,00
(excl. VAT)
0,00 (incl. VAT)
Allied Telesis 100FX (LC) SFP, 2km network media converter 100 Mbit/s 1310 nm Allied Telesis 100FX (LC) SFP, 2km network media converter 100 Mbit/s 1310 nm
(show image)
AT-SPFX/2-00 100FX (LC) SFP, 2km 0,00
(excl. VAT)
0,00 (incl. VAT)
Allied Telesis 100FX (LC) SFP, 40km network media converter 100 Mbit/s 1310 nm Allied Telesis 100FX (LC) SFP, 40km network media converter 100 Mbit/s 1310 nm
(show image)
AT-SPFX/40-00 100FX (LC) SFP, 40km 0,00
(excl. VAT)
0,00 (incl. VAT)
Allied Telesis 1000ZX (LC) SFP, 80km, 1590nm network media converter 1250 Mbit/s Allied Telesis 1000ZX (LC) SFP, 80km, 1590nm network media converter 1250 Mbit/s
(show image)
AT-SPZX80/1590 1000ZX (LC) SFP, 80km, 1590nm 0,00
(excl. VAT)
0,00 (incl. VAT)
Allied Telesis 1000ZX (LC) SFP, 80km, 1490nm network media converter 1250 Mbit/s Allied Telesis 1000ZX (LC) SFP, 80km, 1490nm network media converter 1250 Mbit/s
(show image)
AT-SPZX80/1490 1000ZX (LC) SFP, 80km, 1490nm 0,00
(excl. VAT)
0,00 (incl. VAT)
Allied Telesis 1000ZX (LC) SFP, 80km, 1470nm network media converter 1250 Mbit/s Allied Telesis 1000ZX (LC) SFP, 80km, 1470nm network media converter 1250 Mbit/s
(show image)
AT-SPZX80/1470 1000ZX (LC) SFP, 80km, 1470nm 0,00
(excl. VAT)
0,00 (incl. VAT)
Allied Telesis 1000ZX (LC) SFP, 80km, 1510nm network media converter 1250 Mbit/s Allied Telesis 1000ZX (LC) SFP, 80km, 1510nm network media converter 1250 Mbit/s
(show image)
AT-SPZX80/1510 1000ZX (LC) SFP, 80km, 1510nm 0,00
(excl. VAT)
0,00 (incl. VAT)
Allied Telesis 1000ZX (LC) SFP, 80km, 1550nm network media converter 1250 Mbit/s Allied Telesis 1000ZX (LC) SFP, 80km, 1550nm network media converter 1250 Mbit/s
(show image)
AT-SPZX80/1550 1000ZX (LC) SFP, 80km, 1550nm 0,00
(excl. VAT)
0,00 (incl. VAT)
Allied Telesis 1000ZX (LC) SFP, 80km, 1610nm network media converter 1250 Mbit/s Allied Telesis 1000ZX (LC) SFP, 80km, 1610nm network media converter 1250 Mbit/s
(show image)
AT-SPZX80/1610 1000ZX (LC) SFP, 80km, 1610nm 0,00
(excl. VAT)
0,00 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Deutschland 2 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)
Customer service details
X