Allied Telesis logo

Allied Telesis 10/100/1000 x 48 ports Gigabit Ethernet L3 Switch, 4x SFP, 2x 20Gbps port Managed White

Data-sheet quality:
created/standardized by Icecat
Product views:
64131
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Allied Telesis 10/100/1000 x 48 ports Gigabit Ethernet L3 Switch, 4x SFP, 2x 20Gbps port Managed White:

Allied Telesis 10/100/1000 x 48 ports Gigabit Ethernet L3 Switch, 4x SFP, 2x 20Gbps port, Managed, L3, Full duplex, Rack mounting

Long summary description Allied Telesis 10/100/1000 x 48 ports Gigabit Ethernet L3 Switch, 4x SFP, 2x 20Gbps port Managed White:

Allied Telesis 10/100/1000 x 48 ports Gigabit Ethernet L3 Switch, 4x SFP, 2x 20Gbps port. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 48, Console port: RS-232. Full duplex. MAC address table: 16384 entries, Switching capacity: 176 Gbit/s. Networking standards: IEEE 802.1d, IEEE 802.1p, IEEE 802.1Q, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3ae, IEEE.... Rack mounting

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.