Long product name Allied Telesis 1000LX SFP 40 Km (1550nm) network media converter 1250 Mbit/s
:
The long product name of Allied Telesis 1000LX SFP 40 Km (1550nm) network media converter 1250 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
1000LX SFP 40 Km (1550nm)
More>>>
Allied Telesis 1000LX SFP 40 Km (1550nm) network media converter 1250 Mbit/s:
The official description of Allied Telesis 1000LX SFP 40 Km (1550nm) network media converter 1250 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
The AT-SP series offers the latest industry standard in flexible, full-duplex Gigagbit Ethernet connectivity. These hot swappable fiber interfaces simply plug into a SFP slot on our SFP compatiable products. You can optimize the configuration to meet your distance and service requirements.
Short summary description Allied Telesis 1000LX SFP 40 Km (1550nm) network media converter 1250 Mbit/s:
This short summary of the Allied Telesis 1000LX SFP 40 Km (1550nm) network media converter 1250 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.
Allied Telesis 1000LX SFP 40 Km (1550nm), 1250 Mbit/s, Wired, 40000 m, 1550 nm, -5 - 70 °C, -40 - 85 °C
Long summary description Allied Telesis 1000LX SFP 40 Km (1550nm) network media converter 1250 Mbit/s:
This is an auto-generated long summary of Allied Telesis 1000LX SFP 40 Km (1550nm) network media converter 1250 Mbit/s based on the first three specs of the first five spec groups.
Allied Telesis 1000LX SFP 40 Km (1550nm). Maximum data transfer rate: 1250 Mbit/s. Connectivity technology: Wired. Maximum transfer distance: 40000 m, Wavelength: 1550 nm. Transmit power range: -5, Connector(s): LC, Fiber type: SMF