Allied Telesis AT-9000/52, Managed, L2
Allied Telesis AT-9000/52. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 48. MAC address table: 8000 entries. Networking standards: IEEE 802.1D, IEEE 802.1W, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3u, IEEE 802.3x