Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis AT-8024M network switch Managed Power over Ethernet (PoE)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT-8024M
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-8024M
Category
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAllied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13712
This statistic is based on the 90322 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88297 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:37
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Allied Telesis AT-8024M network switch Managed Power over Ethernet (PoE) :
The short editorial description of Allied Telesis AT-8024M network switch Managed Power over Ethernet (PoE)

AT-8024M 24-port 10/100TX Managed Layer 2 Switch +2 Expansion Bays
More>>>
Allied Telesis AT-8024M network switch Managed Power over Ethernet (PoE):
The official marketing text of Allied Telesis AT-8024M network switch Managed Power over Ethernet (PoE) as supplied by the manufacturer

High-performance
Designed to handle heavy multicast and broadcast traffic effortlessly, Allied Telesyn’s AT-8000 Series of Fast Ethernet switches supports an 800K multicast or broadcast packet replication rate, a 50K multicast packet forwarding rate, and up to 10 IGMP leaves and joins per second.
Providing exceptional performance, ease of use, and flexibility at an affordable price, the AT-8000 Series features broadcast-storm control and auto-negotiation on all ports.When you need high-performance, choose one of the combinations offered by the AT-8000 Series of Fast Ethernet switches.

Flexibility
Ideally suited for small and medium businesses, hotels, schools, and universities, the AT-8000 Series offers copper or fiber switches, and fixed or expandable configurations. All AT-8000 Series models support the Allied Telesyn signature feature Enhanced Stacking™, enabling up to 24 switches, 576 10/100TX ports—all managed remotely by a single IP address.The 24 switches can be any combination of any models of the AT-8000 Series, whether fixed-port or with expansion bays.

Management
Although a plug-and-play device, the AT-8000 Series also includes an extensive range of management features such as Web-based interfaces,
command line interfaces, SNMP, and Telnet. Management is available through any tagged or untagged VLAN; and firmware and configuration
files may be uploaded or downloaded via TFTP, XMODEM, or Enhanced Stacking™.

Rich Feature Set
Richly equipped with features normally found on higher-priced products, the AT-8000 Series supports Rapid Spanning Tree, port-based network
access control, RADIUS,TACACS+,VLAN tagging, and more. Bandwidth-hungry networks can streamline traffic with the two priority queues found in the IEEE 802.1p prioritization feature. And high-traffic points can be addressed with the IEEE 802.1ad link aggregation feature supporting up to four Fast Ethernet ports or two Gigabit Ethernet ports.

Expansion Bay Alternatives
This data sheet focuses on the models with expansion bays. Please consult the AT-8000 Series, Managed Switches with Fixed Ports datasheet
for information about models with fixed ports.

Short summary description Allied Telesis AT-8024M network switch Managed Power over Ethernet (PoE):
This short summary of the Allied Telesis AT-8024M network switch Managed Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis AT-8024M, Managed, Full duplex, Power over Ethernet (PoE)

Long summary description Allied Telesis AT-8024M network switch Managed Power over Ethernet (PoE):
This is an auto-generated long summary of Allied Telesis AT-8024M network switch Managed Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

Allied Telesis AT-8024M. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 4000 entries, Switching capacity: 9.6 Gbit/s. Networking standards: IEEE 802.1d,IEEE 802.1D,IEEE 802.1p,IEEE 802.1P,IEEE 802.1Q,IEEE 802.1w,IEEE 802.1x,IEEE.... Power over Ethernet (PoE)

Management features
Switch type *
What switch device has, managed or unmanaged.
Managed
MIB support
RFC 1213, RFC 1215, RFC 1493, RFC 1643, RFC 2674, RFC 2863
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
The number of basic switching RJ-45 Ethernet ports (sockets).
24
Network
Networking standards *
The way in which the network is working, e.g. IEEE 802.11a, IEEE 802.11b, IEEE 802.11g.
IEEE 802.1d,IEEE 802.1D,IEEE 802.1p,IEEE 802.1P,IEEE 802.1Q,IEEE 802.1w,IEEE 802.1x,IEEE 802.3,IEEE 802.3ab,IEEE 802.3ac,IEEE 802.3ad,IEEE 802.3u,IEEE 802.3x
Copper ethernet cabling technology
100Base-TX,10Base-T
Full duplex
A full-duplex system allows communication in both directions, and unlike half-duplex, allows this to happen simultaneously.
Yes
Flow control support
Yes
Data transmission
MAC address table *
The MAC address is the 'Media Access Control Address'. It is a unique address given to a network interface controller (NIC) in a device. A MAC address table shows the addresses in a table format.
4000 entries
Switching capacity *
The data transfer capacity of the switch per second.
9.6 Gbit/s
Maximum data transfer rate
0.1 Gbit/s
Packet buffer memory
6 MB
Design
Safety
List of regulatory safety standards for all countries in which this product has been certified.
UL 1950 (UL/cUL), EN60950 (TUV)
Performance
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
18 MB
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
200000 h
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
65 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
The device supports Power over Ethernet (PoE), which is one of several standardized or ad-hoc systems which pass electrical power along with data on Ethernet cabling. This allows a single cable to provide both data connection and electrical power to devices such as wireless access points or IP cameras.
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-25 - 70 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.5 kg
Other features
Management platform
Web, CLI, Telnet, Serial, SNMP v1 & v2c, RMON 1
Latency
Latency is the time needed to forward a packet of data.
8/15 ms
Data transfer rate
Rate at which data can be transferred, usually measured in units per second. May vary with network configurations.
100 Mbit/s
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
438 x 222 x 44 mm
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Packet transfer speed
Rate at which data can be transferred by packet.
148.800 pps
Power requirements
100-240V, 50/60Hz
Networking features
Ethernet, Fast Ethernet
Expansion slots
List of I/O expansion card slots; including quantity of each
1x
I/O ports
An interface on a device to which you can connect another device.
24x 10/100 Ethernet 1x RS-232 Console 1x Power
Electromagnetic emissions
FCC Class A, EN55022 Class A, VCCI Class A, C-TICK, EN61000-3-2, EN61000-3-3
Customer service details
X