location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis AT-8000S/48POE-50 network switch Managed Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT-8000S/48POE-50
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-8000S/48POE-50
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55944
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Allied Telesis AT-8000S/48POE-50 network switch Managed Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed SNMP, MIB, RMON, Telnet, TFTP, HTML, HTTP
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 48
  • - Switching capacity: 17.6 Gbit/s
  • - Access Control List (ACL)
  • - Rack mounting
  • - AC Power over Ethernet (PoE)
Long product name Allied Telesis AT-8000S/48POE-50 network switch Managed Power over Ethernet (PoE) :
The long product name of Allied Telesis AT-8000S/48POE-50 network switch Managed Power over Ethernet (PoE). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

48-port 10/100TX PoE stackable Fast Ethernet switch w/ 2 combo ports, European power cord
More>>>
Allied Telesis AT-8000S/48POE-50 network switch Managed Power over Ethernet (PoE):
The official description of Allied Telesis AT-8000S/48POE-50 network switch Managed Power over Ethernet (PoE) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 8000S/48PoE is a low-cost managed stackable Fast Ethernet switch with PoE connectivity at the edge for VoIP phones and wireless access points. The 8000S/48PoE has an 1RU form factor, two Gigabit Ethernet SFP combo bays and dedicated stacking interfaces. An extensive set of features such as link aggregation, VLANs and port mirroring can be performed across the stack.

Overview
One of a series of stackable switches from
Allied Telesis, the AT-8000S/48POE provides
high performance Layer 2 switching in an
affordable fixed configuration platform
combined with Power over Ethernet to provide
power to edge devices including IP phones and
wireless access points.This switch offers 48
10/100 ports, two fixed SFP combo slots plus
two integrated stacking connectors that deliver
a total of 4Gbps stacking bandwidth.The
stacking capability integrated into this platform
is configured as a resilient ring topology
designed to provide high reliability and
simplified management for higher port density
applications.

Combined Ethernet and Power
Delivery for Branch Office and
Wiring Closet Connectivity

Powerful line rate performance and stackability
make this switch ideal for branch offices or the
wiring closet of larger offices where power is
needed for remote devices.The state-of-the-art
QoS capability of this product ensures reliable
delivery of advanced network services such as
voice while effectively controlling the continually
increasing traffic needs found in today’s networks.

Easy Access Networking
Featuring an industry standard CLI and Allied
Telesis’ intuitive yet fully featured Web interface
the advanced features of the AT-8000S/48POE
are accessible to a wide range of system
administrators.The well known CLI and Web
interfaces significantly reduce learning time and
minimize the cost of deployment.

Secure Management
Only authorized administrators can access the
management interface of the 8000S series.
Protocols such as SSL, SSH and SNMPv3
facilitate this protection of your network with
local or remote connections.

Securing the Network Edge
To ensure the protection of your data, it is
important to control access to your network.
Protocols such as IEEE 802.1x port-based
authentication guarantee that only known users
are connected to the network. Unknown users
who physically connect can be isolated to a predetermined
part of your network offering
guests such benefits as Internet access while
ensuring the integrity of your private network data.

Gigabit and Fast Ethernet SFP Support
All switches in the 8000S family support both
Gigabit and Fast Ethernet Small Form-factor
Pluggables (SFPs).This makes the 8000S series
an ideal family for environments where Gigabit
fiber switches will be phased-in over time.The
8000S family allows for connectivity to the
legacy 100FX hardware until it is upgraded to
Gigabit. Support for both speeds of SFPs allows
organizations to stay within budget as they
migrate to faster technologies.

Short summary description Allied Telesis AT-8000S/48POE-50 network switch Managed Power over Ethernet (PoE):
This short summary of the Allied Telesis AT-8000S/48POE-50 network switch Managed Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis AT-8000S/48POE-50, Managed, Power over Ethernet (PoE), Rack mounting

Long summary description Allied Telesis AT-8000S/48POE-50 network switch Managed Power over Ethernet (PoE):
This is an auto-generated long summary of Allied Telesis AT-8000S/48POE-50 network switch Managed Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

Allied Telesis AT-8000S/48POE-50. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 48. Switching capacity: 17.6 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1s, IEEE 802.1W, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3af, IEEE.... Power over Ethernet (PoE). Rack mounting

Management features
Switch type *
Managed
Quality of Service (QoS) support
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
48
Network
Networking standards *
IEEE 802.1D, IEEE 802.1s, IEEE 802.1W, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3af, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
Data transmission
Switching capacity *
17.6 Gbit/s
Throughput
13.09 Mpps
Maximum data transfer rate
1 Gbit/s
Security
DHCP features
DHCP server, DHCP client
Access Control List (ACL)
Yes
Security algorithms
SSH
MAC address filtering
Yes
Protocols
Management protocols
SNMP, MIB, RMON, Telnet, TFTP, HTML, HTTP
Design
Rack mounting *
Yes
Safety
UL 1950 (UL/cUL), EN60950 (TUV)
Performance
Processor frequency
400 MHz
Memory type
RAM
Internal memory
64 MB
Flash memory
16 MB
Performance
Mean time between failures (MTBF)
197009.22 h
Power
Power source *
AC
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-25 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3000 m
Heat dissipation
1587.9 BTU/h
Weight & dimensions
Weight
5.6 kg
Other features
Data transfer rate
10 Mbit/s
Dimensions (WxDxH)
440 x 347 x 44 mm
Power availability
465 W
Power supply
90 W
Power requirements
100-240V
Electromagnetic emissions
FCC Class A, EN55022 Class A, VCCI Class A, C-Tick, EN61000-3-2, EN61000-3-3
Technical features
VLAN
Electromagnetic immunity
EN55024
Size (imperial)
48.3 cm (19")
Brand Image Product code Product Stock Price from
Allied Telesis 48-port 10/100TX PoE stackable Fast Ethernet switch w/ 2 combo ports Managed Power over Ethernet (PoE) Allied Telesis 48-port 10/100TX PoE stackable Fast Ethernet switch w/ 2 combo ports Managed Power over Ethernet (PoE)
(show image)
AT-8000S/48POE 48-port 10/100TX PoE stackable Fast Ethernet switch w/ 2 combo ports 0.00
(excl. VAT)
0 (incl. VAT)