Allied Telesis logo

Allied Telesis AT-8000S/48-50 network switch Managed Silver

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62493
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Allied Telesis AT-8000S/48-50 network switch Managed Silver:

Allied Telesis AT-8000S/48-50, Managed, Full duplex, Rack mounting

Long summary description Allied Telesis AT-8000S/48-50 network switch Managed Silver:

Allied Telesis AT-8000S/48-50. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 48, Console port: RS-232. Full duplex. MAC address table: 8000 entries, Switching capacity: 17.6 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1s, IEEE 802.1W, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3u, IEEE.... Rack mounting

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.