Allied Telesis AT-8000S/24 POE, Managed, L2, Full duplex, Power over Ethernet (PoE)
Allied Telesis AT-8000S/24 POE. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8000 entries. Power over Ethernet (PoE)