Allied Telesis logo

Allied Telesis Switch 8000/8PoE Managed L2 Fast Ethernet (10/100) Power over Ethernet (PoE)

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88479
Info modified on:
04 Mar 2023, 09:10:04
Short summary description Allied Telesis Switch 8000/8PoE Managed L2 Fast Ethernet (10/100) Power over Ethernet (PoE):

Allied Telesis Switch 8000/8PoE, Managed, L2, Fast Ethernet (10/100), Power over Ethernet (PoE)

Long summary description Allied Telesis Switch 8000/8PoE Managed L2 Fast Ethernet (10/100) Power over Ethernet (PoE):

Allied Telesis Switch 8000/8PoE. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8, Console port: RS-232. MAC address table: 8000 entries, Switching capacity: 3.6 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1W, IEEE 802.1x, IEEE 802.3ab, IEEE 802.3ac, IEEE.... Power over Ethernet (PoE)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.