location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis 10FL & 100FX desktop PCI Network Interface Card Internal 100 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10FL & 100FX desktop PCI Network Interface Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-2746FX/SC
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12623
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Allied Telesis 10FL & 100FX desktop PCI Network Interface Card Internal 100 Mbit/s :
The long product name of Allied Telesis 10FL & 100FX desktop PCI Network Interface Card Internal 100 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10FL & 100FX desktop PCI Network Interface Card
More>>>
Allied Telesis 10FL & 100FX desktop PCI Network Interface Card Internal 100 Mbit/s:
The official description of Allied Telesis 10FL & 100FX desktop PCI Network Interface Card Internal 100 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

It's all about options. This NIC provides both a 10FL fiber port and a 100FX fiber port to allow flexibility for installation in both new and legacy LAN environments. Don't pay twice and have to reinstall another NIC at a later date. This one allows the network manager to choose which port to use during installation and change it at a later date. Available with SC or ST connector types.

Choice and Flexibility
Allied Telesis’ AT-2746FX is the answer for those
fiber interface cards that supportWake-on-LAN
(WoL) for either PCI 2.1 or PCI 2.2 systems but
not both. Allied Telesis’ NICs support WoL
through the PCI 2.2 bus and support PCI 2.1
WoL via external cables. Resistant to signal
degradation, snooping, and interference, the
AT-2746FX is the ideal solution for networks
requiring protection from electrical interference
and hackers.The small footprint—together with
the low-profile option of the AT-2746FX—make
these products a perfect choice for PCs
equipped with small desktop solutions.

Short summary description Allied Telesis 10FL & 100FX desktop PCI Network Interface Card Internal 100 Mbit/s:
This short summary of the Allied Telesis 10FL & 100FX desktop PCI Network Interface Card Internal 100 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis 10FL & 100FX desktop PCI Network Interface Card, Internal, Wired, PCI, 100 Mbit/s

Long summary description Allied Telesis 10FL & 100FX desktop PCI Network Interface Card Internal 100 Mbit/s:
This is an auto-generated long summary of Allied Telesis 10FL & 100FX desktop PCI Network Interface Card Internal 100 Mbit/s based on the first three specs of the first five spec groups.

Allied Telesis 10FL & 100FX desktop PCI Network Interface Card. Internal. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 100 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI
Network
Maximum data transfer rate *
100 Mbit/s
Ethernet LAN
Yes
Design
Internal *
Yes
Certification
RoHS UL FCC/EN55022 Class B TUV EN55024 CE C-TICK VCCI
Power
Power consumption (typical)
5 W
System requirements
Compatible operating systems
Windows NT4/2000/XP/2003/Vista NDIS2 NetWare 5.x/6.x Linux 2.4/2.6 Solaris x86 Solaris Sparc 32/64-bit
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-25 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
175 mm
Height
84 mm
Other features
Compliance industry standards
IEEE 802.1p, IEEE 802.1Q, IEEE 802.2, IEEE 802.3ac, IEEE 802.3, IEEE 802.3u
Power requirements
3.3/5V
Technical features
AMD AM79C976
Connector(s)
SC
Link/Act LED
Yes
Brand Image Product code Product Stock Price from
Allied Telesis 1x10BaseFX/ST & 1x100BaseFX/SC 32-bit PCI NIC Internal 100 Mbit/s Allied Telesis 1x10BaseFX/ST & 1x100BaseFX/SC 32-bit PCI NIC Internal 100 Mbit/s
(show image)
AT-2746FX/ST/SC 1x10BaseFX/ST & 1x100BaseFX/SC 32-bit PCI NIC 0.00
(excl. VAT)
0 (incl. VAT)