Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis 100Mpbs Fast Ethernet Dual Fiber & Copper NIC (SC) 100 Mbit/s Internal

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
100Mpbs Fast Ethernet Dual Fiber & Copper NIC (SC)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-2701FTX/SC-020
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Networking Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byAllied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12555
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:36
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Allied Telesis 100Mpbs Fast Ethernet Dual Fiber & Copper NIC (SC) 100 Mbit/s Internal :
The short editorial description of Allied Telesis 100Mpbs Fast Ethernet Dual Fiber & Copper NIC (SC) 100 Mbit/s Internal

100Mpbs Fast Ethernet Dual Fiber & Copper NIC / SC / 20-unit pack
More>>>
Allied Telesis 100Mpbs Fast Ethernet Dual Fiber & Copper NIC (SC) 100 Mbit/s Internal:
The official marketing text of Allied Telesis 100Mpbs Fast Ethernet Dual Fiber & Copper NIC (SC) 100 Mbit/s Internal as supplied by the manufacturer

Allied Telesyn’s AT-2701FX/FTX and AT-2746FX are the answers for those fiber adapters that support Wake on LAN (WOL) for either PCI 2.1 or PCI 2.2 systems but not both.Allied Telesyn’s NICs support WOL through the PCI 2.2 bus and support PCI 2.1 WOL via external cables.Resistant to signal degradation,snooping and interference,the AT-2701FX/FTX and AT-2746FX are ideal solutions for networks requiring protection from electrical interference and hackers.The small footprint—together with the low-profile option of the AT-2701FX/FTX—make these products a perfect choice for PCs equipped with small desktop solutions.

Allied Telesyn’s Card Assistant Software

- AT-Setup reduces Window Driver installation to a mouse click.This Windows program guides users through driver installation,updates,and
problem corrections.
- AT-Stat is an advanced Windows application that reports network conditions and performance such as hardware resources, network statistics,and configuration.
- The VLAN protocol driver allows network administrators to configure their VLAN network fabric at the PC instead of the switch,enabling
transparent movement of systems between switches.
- TCP/IP Checksum off-loading improves CPU use by verifying TCP/IP traffic checksums at the adapter rather than at the host processor,
improving overall system performance for slower PCs.
- Packet prioritization enables Windows applications with Class of Service capabilities to prioritize out-bound packet streams to these
NICs,a useful feature for video streaming and VoIP where interruptions are unacceptable.The AT-2701FX/FTX’s and AT-2746FX’s onboard
Managed Boot Agent (MBA) provides a wide set of industry-standard boot protocols, including PXE,NetWare NCP/IPX,IBM’s RPL, traditional DHCP,and BOOTP,supporting both BBS (BIOS Boot Specification) and non-BBS compliant PCs.It also includes an extensive set of utilities for boot ROM configuration,as well as access to Pre-OS and network boot image files.Offering a wide range of connector choices—ST,SC,MT-RJ,or VF-45—these cards meet the requirements of most fiber installations.

Short summary description Allied Telesis 100Mpbs Fast Ethernet Dual Fiber & Copper NIC (SC) 100 Mbit/s Internal:
This short summary of the Allied Telesis 100Mpbs Fast Ethernet Dual Fiber & Copper NIC (SC) 100 Mbit/s Internal data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis 100Mpbs Fast Ethernet Dual Fiber & Copper NIC (SC), Internal, Wired, PCI, 100 Mbit/s

Long summary description Allied Telesis 100Mpbs Fast Ethernet Dual Fiber & Copper NIC (SC) 100 Mbit/s Internal:
This is an auto-generated long summary of Allied Telesis 100Mpbs Fast Ethernet Dual Fiber & Copper NIC (SC) 100 Mbit/s Internal based on the first three specs of the first five spec groups.

Allied Telesis 100Mpbs Fast Ethernet Dual Fiber & Copper NIC (SC). Internal. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 100 Mbit/s

Ports & interfaces
Connectivity technology *
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Host interface *
Interface that enables a host controller to communicate with a driver.
PCI
Network
Maximum data transfer rate *
The maximum speed with which data can be transmitted from one device to another.
100 Mbit/s
Wake-on-LAN ready
Yes
Full duplex
A full-duplex system allows communication in both directions, and unlike half-duplex, allows this to happen simultaneously.
Yes
Data link protocols
PXE,NetWare NCP/IPX,IBM’s RPL, DHCP, BOOTP
Design
Internal *
The product is built in.
Yes
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Certification
FCC/EN55022 Class B, UL, TUV, EN55024, CE
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
5 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 50 °C
Operational conditions
Operating relative humidity (H-H)
5 - 80%
Storage relative humidity (H-H)
5 - 95%
System requirements
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Netware 4.2, 5, 6 Windows 95/98/ME/XP/NT4/2000/2003 Linux 2.2, 2.4
Weight & dimensions
Width
The measurement or extent of something from side to side.
5 mm
Depth
The distance from the front to the back of something.
175 mm
Height
The measurement of the product from head to foot or from base to top.
65 mm
Other features
Compliance industry standards
List of characteristics that describe methods of compliance to industry-defined standards for the product
IEEE 802.3u
Supported data transfer rates
Rates at which data can be transferred. May vary according to network configurations.
10/100Mbps
Networking features
Ethernet, Fast Ethernet
I/O ports
An interface on a device to which you can connect another device.
SC
Customer service details
X