Allied Telesis x220-28GS, Managed, L3, Full duplex, Rack mounting, 1U
Allied Telesis x220-28GS. Switch type: Managed, Switch layer: L3. USB 2.0 ports quantity: 1, Console port: RJ-45. Full duplex. MAC address table: 16000 entries, Switching capacity: 56 Gbit/s. Networking standards: IEEE 802.2, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z. Power connector: DC-in jack. Rack mounting, Form factor: 1U