Allied Telesis logo

Allied Telesis AT-x230-28GT-50 Managed L3 Gigabit Ethernet (10/100/1000) 1U Grey

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
281253
Info modified on:
14 Mar 2024, 17:57:34
Short summary description Allied Telesis AT-x230-28GT-50 Managed L3 Gigabit Ethernet (10/100/1000) 1U Grey:

Allied Telesis AT-x230-28GT-50, Managed, L3, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting, 1U

Long summary description Allied Telesis AT-x230-28GT-50 Managed L3 Gigabit Ethernet (10/100/1000) 1U Grey:

Allied Telesis AT-x230-28GT-50. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24, Console port: RJ-45. Full duplex. MAC address table: 16000 entries, Switching capacity: 56 Gbit/s. Networking standards: IEEE 802.1Q, IEEE 802.1v, IEEE 802.2, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3af, IEEE.... Rack mounting, Form factor: 1U

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.