Allied Telesis logo

Allied Telesis AT-MMC200/ST-60 network media converter 100 Mbit/s 1310 nm Multi-mode Silver

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133171
Info modified on:
03 Aug 2022, 12:07:48
End of life date:
13 Nov 2020
Short summary description Allied Telesis AT-MMC200/ST-60 network media converter 100 Mbit/s 1310 nm Multi-mode Silver:

Allied Telesis AT-MMC200/ST-60, 100 Mbit/s, IEEE 802.1Q, Fast Ethernet, 10,100 Mbit/s, 2000 m, 1310 nm

Long summary description Allied Telesis AT-MMC200/ST-60 network media converter 100 Mbit/s 1310 nm Multi-mode Silver:

Allied Telesis AT-MMC200/ST-60. Maximum data transfer rate: 100 Mbit/s, Networking standards: IEEE 802.1Q, Ethernet interface type: Fast Ethernet. Maximum transfer distance: 2000 m, Wavelength: 1310 nm, Fiber mode structure: Multi-mode. Product colour: Silver. Fiber optic connector: ST, Connectivity technology: Wired. Power consumption (typical): 1.7 W

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.