Allied Telesis AT-SP10SR, Fiber optic, 10300 Mbit/s, SFP+, LC, 300 m, 850 nm
Allied Telesis AT-SP10SR. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10300 Mbit/s, Interface type: SFP+. Power consumption (typical): 1 W. Compliance certificates: RoHS