Allied Telesis AT-MMC2000/SP-60, 1000 Mbit/s, IEEE 802.1Q, Gigabit Ethernet, 10,100,1000 Mbit/s, 500 m, 850 nm
Allied Telesis AT-MMC2000/SP-60. Maximum data transfer rate: 1000 Mbit/s, Networking standards: IEEE 802.1Q, Ethernet interface type: Gigabit Ethernet. Maximum transfer distance: 500 m, Wavelength: 850 nm, Fiber mode structure: Multi-mode. Product colour: Silver. Fiber optic connector: SFP, Connectivity technology: Wired. Width: 54.9 mm, Depth: 101.6 mm, Height: 21.8 mm