Allied Telesis logo

Allied Telesis AT-GS950/16PS-50 Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Grey

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164019
Info modified on:
01 Mar 2023, 11:18:59
Short summary description Allied Telesis AT-GS950/16PS-50 Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Grey:

Allied Telesis AT-GS950/16PS-50, Managed, Gigabit Ethernet (10/100/1000), Full duplex, Power over Ethernet (PoE), Rack mounting

Long summary description Allied Telesis AT-GS950/16PS-50 Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Grey:

Allied Telesis AT-GS950/16PS-50. Switch type: Managed. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 16, Console port: RJ-45. Full duplex. MAC address table: 8000 entries, Switching capacity: 32 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.3, IEEE 802.3ab, IEEE.... Power connector: DC-in jack. Power over Ethernet (PoE). Rack mounting

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.