Allied Telesis logo

Allied Telesis AT-SPBD10-14 network transceiver module Fiber optic 1000 Mbit/s SFP

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144537
Info modified on:
15 Oct 2024, 09:56:51
Warranty:
2Years
Long product name Allied Telesis AT-SPBD10-14 network transceiver module Fiber optic 1000 Mbit/s SFP:

SFP Pluggable Optical Module, 1000BX, 10km, Single mode, Single fiber [Tx=1490,Rx=1310], LC conn. (0 to 70°C)

Allied Telesis AT-SPBD10-14 network transceiver module Fiber optic 1000 Mbit/s SFP:

The SP10 series offers the latest industry standard in flexible, full-duplex Gigagbit Ethernet connectivity. These hot-swappable fiber interfaces simply plug into a SFP slot on our SFP compatiable products. You can optimize the configuration to meet your distance and service requirements.

Short summary description Allied Telesis AT-SPBD10-14 network transceiver module Fiber optic 1000 Mbit/s SFP:

Allied Telesis AT-SPBD10-14, Fiber optic, 1000 Mbit/s, SFP, LC, 10000 m, Silver

Long summary description Allied Telesis AT-SPBD10-14 network transceiver module Fiber optic 1000 Mbit/s SFP:

Allied Telesis AT-SPBD10-14. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Product colour: Silver. Quantity per pack: 1 pc(s)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.