location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis AT-SPBD10-13 network transceiver module Fiber optic 1000 Mbit/s SFP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT-SPBD10-13
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
990-001204-00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0767035177793 show
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134250
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2Years
Long product name Allied Telesis AT-SPBD10-13 network transceiver module Fiber optic 1000 Mbit/s SFP :
The long product name of Allied Telesis AT-SPBD10-13 network transceiver module Fiber optic 1000 Mbit/s SFP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SFP Pluggable Optical Module, 1000BX, 10km, Single mode, Single fiber [Tx=1310,Rx=1490], LC conn. (0 to 70°C)
More>>>
Allied Telesis AT-SPBD10-13 network transceiver module Fiber optic 1000 Mbit/s SFP:
The official description of Allied Telesis AT-SPBD10-13 network transceiver module Fiber optic 1000 Mbit/s SFP as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SP10 series offers the latest industry standard in flexible, full-duplex Gigagbit Ethernet connectivity. These hot-swappable fiber interfaces simply plug into a SFP slot on our SFP compatiable products. You can optimize the configuration to meet your distance and service requirements.

Short summary description Allied Telesis AT-SPBD10-13 network transceiver module Fiber optic 1000 Mbit/s SFP:
This short summary of the Allied Telesis AT-SPBD10-13 network transceiver module Fiber optic 1000 Mbit/s SFP data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis AT-SPBD10-13, Fiber optic, 1000 Mbit/s, SFP, LC, 10000 m, Silver

Long summary description Allied Telesis AT-SPBD10-13 network transceiver module Fiber optic 1000 Mbit/s SFP:
This is an auto-generated long summary of Allied Telesis AT-SPBD10-13 network transceiver module Fiber optic 1000 Mbit/s SFP based on the first three specs of the first five spec groups.

Allied Telesis AT-SPBD10-13. SFP transceiver type: Fiber optic, Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP. Product colour: Silver. Number of products included: 1 pc(s)

Performance
SFP transceiver type *
Fiber optic
Maximum data transfer rate *
1000 Mbit/s
Interface type *
SFP
Single-mode fiber (SMF) supported
Yes
Fiber optic connector
LC
Maximum transfer distance
10000 m
Features
Product colour
Silver
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Packaging data
Number of products included
1 pc(s)
Logistics data
Harmonized System (HS) code
85369010
Brand Image Product code Product Stock Price from
Allied Telesis AT-SPBD10-14 network transceiver module Fiber optic 1000 Mbit/s SFP Allied Telesis AT-SPBD10-14 network transceiver module Fiber optic 1000 Mbit/s SFP
(show image)
990-001205-00 AT-SPBD10-14 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
España 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
France 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)