Alienware logo

Alienware x17 R1 Intel® Core™ i7 i7-11800H Laptop 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6 (802.11ax) Windows 10 Home US International Silver, Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47610
Info modified on:
01 Feb 2025, 05:07:42
Short summary description Alienware x17 R1 Intel® Core™ i7 i7-11800H Laptop 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6 (802.11ax) Windows 10 Home US International Silver, Black:

Alienware x17 R1, Intel® Core™ i7, 43.9 cm (17.3"), 1920 x 1080 pixels, 32 GB, 2 TB, Windows 10 Home

Long summary description Alienware x17 R1 Intel® Core™ i7 i7-11800H Laptop 43.9 cm (17.3") Full HD 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6 (802.11ax) Windows 10 Home US International Silver, Black:

Alienware x17 R1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-11800H. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3080. Operating system installed: Windows 10 Home. Product colour: Silver, Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.