Alienware logo

Alienware M14x (R2) Intel® Core™ i5 i5-3210M 35.6 cm (14") HD+ 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 650M Windows 8 Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48536
Info modified on:
27 Jan 2025, 08:47:02
Short summary description Alienware M14x (R2) Intel® Core™ i5 i5-3210M 35.6 cm (14") HD+ 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 650M Windows 8 Black:

Alienware M14x (R2), Intel® Core™ i5, 2.5 GHz, 35.6 cm (14"), 1600 x 900 pixels, 8 GB, 750 GB

Long summary description Alienware M14x (R2) Intel® Core™ i5 i5-3210M 35.6 cm (14") HD+ 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 650M Windows 8 Black:

Alienware M14x (R2). Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.