Alienware logo

Alienware X51 Intel® Core™ i7 i7-2600 8 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Mini Tower PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43200
Info modified on:
07 Oct 2024, 16:49:21
Short summary description Alienware X51 Intel® Core™ i7 i7-2600 8 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Mini Tower PC Black:

Alienware X51, 3.4 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD Super Multi DL, Windows 7 Home Premium

Long summary description Alienware X51 Intel® Core™ i7 i7-2600 8 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Mini Tower PC Black:

Alienware X51. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-2600. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 330 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.