Alienware logo

Alienware X51 Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 645 Windows 8 PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32908
Info modified on:
07 Oct 2024, 16:49:23
Short summary description Alienware X51 Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 645 Windows 8 PC Black:

Alienware X51, 3.3 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD Super Multi DL, Windows 8

Long summary description Alienware X51 Intel® Core™ i3 i3-3220 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 645 Windows 8 PC Black:

Alienware X51. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-3220. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 2500, Discrete graphics card model: NVIDIA® GeForce® GTX 645. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 240 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.