Alienware logo

Alienware Aurora R15 Intel® Core™ i7 i7-13700F 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Windows 11 Home Desktop PC Grey

Brand:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2664
Info modified on:
19 Dec 2023, 13:18:46
Short summary description Alienware Aurora R15 Intel® Core™ i7 i7-13700F 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Windows 11 Home Desktop PC Grey:

Alienware Aurora R15, Intel® Core™ i7, i7-13700F, 16 GB, 512 GB, Windows 11 Home, 64-bit

Long summary description Alienware Aurora R15 Intel® Core™ i7 i7-13700F 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4060 Windows 11 Home Desktop PC Grey:

Alienware Aurora R15. Processor family: Intel® Core™ i7, Processor model: i7-13700F. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4800 MHz. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 4060. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 750 W. Chassis type: Desktop. Product type: PC. Weight: 16.9 kg. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.