Alienware logo

Alienware Aurora R4 Intel® Core™ i7 X-series i7-4930K 16 GB DDR3-SDRAM 3 TB HDD NVIDIA® GeForce® GTX 690 Windows 7 Ultimate Midi Tower PC Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78695
Info modified on:
07 Oct 2024, 17:49:49
Short summary description Alienware Aurora R4 Intel® Core™ i7 X-series i7-4930K 16 GB DDR3-SDRAM 3 TB HDD NVIDIA® GeForce® GTX 690 Windows 7 Ultimate Midi Tower PC Black:

Alienware Aurora R4, 3.4 GHz, Intel® Core™ i7 X-series, 16 GB, 3 TB, Blu-Ray DVD Combo, Windows 7 Ultimate

Long summary description Alienware Aurora R4 Intel® Core™ i7 X-series i7-4930K 16 GB DDR3-SDRAM 3 TB HDD NVIDIA® GeForce® GTX 690 Windows 7 Ultimate Midi Tower PC Black:

Alienware Aurora R4. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7 X-series, Processor model: i7-4930K. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 3 TB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. Discrete graphics card model: NVIDIA® GeForce® GTX 690. Operating system installed: Windows 7 Ultimate, Operating system architecture: 64-bit. Power supply: 875 W. Chassis type: Midi Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.