Alienware logo

Alienware X51 R2 Intel® Core™ i7 i7-4770 8 GB DDR3-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 760 Ti Windows 8 PC Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47231
Info modified on:
07 Oct 2024, 17:14:11
Short summary description Alienware X51 R2 Intel® Core™ i7 i7-4770 8 GB DDR3-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 760 Ti Windows 8 PC Black:

Alienware X51 R2, 3.4 GHz, Intel® Core™ i7, 8 GB, 1.26 TB, DVD Super Multi DL, Windows 8

Long summary description Alienware X51 R2 Intel® Core™ i7 i7-4770 8 GB DDR3-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 760 Ti Windows 8 PC Black:

Alienware X51 R2. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4770. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 760 Ti. Operating system installed: Windows 8, Operating system architecture: 64-bit. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.