Alienware logo

Alienware X51 Intel® Core™ i7 i7-4790 16 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 760 Ti Windows 8.1 Desktop PC Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14513
Info modified on:
07 Oct 2024, 17:14:11
Short summary description Alienware X51 Intel® Core™ i7 i7-4790 16 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 760 Ti Windows 8.1 Desktop PC Black:

Alienware X51, 3.6 GHz, Intel® Core™ i7, 16 GB, 2 TB, DVD±RW, Windows 8.1

Long summary description Alienware X51 Intel® Core™ i7 i7-4790 16 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 760 Ti Windows 8.1 Desktop PC Black:

Alienware X51. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4790. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 760 Ti. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 330 W. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.