Alienware logo

Alienware m17 R3 Intel® Core™ i9 i9-10980HK Laptop 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 2080 SUPER Wi-Fi 6 (802.11ax) Windows 10 Home Silver, White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32171
Info modified on:
02 Feb 2025, 22:56:17
Short summary description Alienware m17 R3 Intel® Core™ i9 i9-10980HK Laptop 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 2080 SUPER Wi-Fi 6 (802.11ax) Windows 10 Home Silver, White:

Alienware m17 R3, Intel® Core™ i9, 2.4 GHz, 43.9 cm (17.3"), 3840 x 2160 pixels, 32 GB, 512 GB

Long summary description Alienware m17 R3 Intel® Core™ i9 i9-10980HK Laptop 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 2080 SUPER Wi-Fi 6 (802.11ax) Windows 10 Home Silver, White:

Alienware m17 R3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-10980HK, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Silver, White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.