Alienware logo

Alienware 17 Intel® Core™ i7 i7-4800MQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR3-SDRAM 750 GB HDD+SSD NVIDIA® GeForce® GTX 770M Windows 8 Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38333
Info modified on:
28 Jan 2025, 10:13:52
Short summary description Alienware 17 Intel® Core™ i7 i7-4800MQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR3-SDRAM 750 GB HDD+SSD NVIDIA® GeForce® GTX 770M Windows 8 Silver:

Alienware 17, Intel® Core™ i7, 2.7 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 750 GB

Long summary description Alienware 17 Intel® Core™ i7 i7-4800MQ Laptop 43.9 cm (17.3") Full HD 16 GB DDR3-SDRAM 750 GB HDD+SSD NVIDIA® GeForce® GTX 770M Windows 8 Silver:

Alienware 17. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4800MQ, Processor frequency: 2.7 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD+SSD, Optical drive type: Blu-Ray ROM. Operating system installed: Windows 8. Product colour: Silver

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.