Alienware logo

Alienware M17x R3 Intel® Core™ i7 i7-2670QM Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 560M Windows 7 Home Premium Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44912
Info modified on:
28 Jan 2025, 10:10:41
Short summary description Alienware M17x R3 Intel® Core™ i7 i7-2670QM Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 560M Windows 7 Home Premium Black:

Alienware M17x R3, Intel® Core™ i7, 2.2 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 750 GB

Long summary description Alienware M17x R3 Intel® Core™ i7 i7-2670QM Laptop 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GTX 560M Windows 7 Home Premium Black:

Alienware M17x R3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2.2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.