Alienware logo

Alienware M17x Intel® Core™2 Quad Q9000 43.2 cm (17") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GTX 260M Windows 7 Home Premium Black, Red

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41676
Info modified on:
02 Sept 2024, 22:48:17
Warranty:
2 Years
Long product name Alienware M17x Intel® Core™2 Quad Q9000 43.2 cm (17") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GTX 260M Windows 7 Home Premium Black, Red:

M17X/0399, Alienware M17x, Intel Core 2 Quad Q9000 (6M Cache, 2.00 GHz, 1066 MHz FSB), 4GB DDR3, 640GB HDD, 17.0" WUXGA 1920x1200 px, NVIDIA GTX 260M 1024MB, DVD-RW, Gygabyte Ethernet, 802.11a/g/n, Bluetooth 2.1+EDR, IEEE 1394a, 5 x USB 2.0, 2.0MP, Windows 7 Home Premium

Alienware M17x Intel® Core™2 Quad Q9000 43.2 cm (17") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GTX 260M Windows 7 Home Premium Black, Red:

The Most Powerful 17-Inch Gaming Laptop in the Universe

Dominate the Horde
When your opponents swarm down like locusts, the Alienware M17x laptop gives you the firepower for all-out extermination. The most powerful Intel® mobile processor available, ATI CrossFireX™ dual-graphics processing unit (GPU) graphics and Alienware’s dramatic industrial design deliver the ultimate high-definition mobile gaming and entertainment experience. Strike fear in your enemies and taste sweet victory.

Speed Is Survival
Any hesitation means almost-certain death. Power through the most hard-core games and intense applications with the latest Intel® Core™ i7 and Core™ i5 processors featuring Intel® Turbo Boost Technology for dynamic, on-the-fly overclocking.

Graphics to Be Reckoned With
You’re only as good as your GPU. If you want your games cranked up to max settings with ultra-fast frame rates, the Alienware M17x now offers up to a full one teraflop of sheer graphics power with ATI CrossFireX™ . Experience incredible scalability, performance and compatibility while obtaining desktop-quality imagery.

BinaryGFX — With Alienware’s BinaryGFX technology, users have the ability to switch between discrete or integrated graphics.

Stealth Mode — While in Stealth Mode, discrete graphics cards are turned off and other components throttle down to achieve a 65W power limit.

Alienware Command Center provides intuitive, user-friendly access to exclusive applications and controls, including AlienFX® lighting effects software and AlienFusion power management system. Updates and new releases download directly into Command Center, creating a constantly evolving tool for modifying and personalizing your M17x.

AlienSense — This facial recognition software identifies numerous distinguishing features, utilizing the M17x’s webcam to read and verify biometric measurements that cannot be faked or stolen like a typed password.

Powerfully Unique Design
Power isn’t only on the inside of the Alienware M17x. Protect your world with Alienware’s all-new, anodized aluminum case design with aggressive lines and in-your-face attitude that can manage your thermals and look good doing it. And you can personalize your machine with a choice of two color options: Metallic Silver or Metallic Black.

QuickTouch system control pad — Run your fingers above the keyboard on your M17x and you won’t feel a thing. Your laptop, however, will. The Alienware QuickTouch control pad uses touch-capacitive sensors to access and manage power and volume controls, Bluetooth® and wireless connectivity and Command Center and Stealth Mode launch functions. Illuminated by the dramatic AlienFX lighting control system, QuickTouch renders mechanical buttons and control knobs obsolete.

Stunning Display — See bolder colors on the 17¨ widescreen LCD display. Featuring a dual CCFL back-lit LCD with higher brightness, the Alienware M17x will display more detailed, higher-quality imagery than single CCFL displays. And with an 8-ms response time, ghosting will be a thing of the past.

Webcam — The 2.0-megapixel webcam and digital microphone array lets you broadcast across the web, while wireless capabilities have you up and running anytime, anywhere.

Anodized aluminum — Sophistication. Protection. Durability. Alienware M17x’s case design combines a long life span with naturally textured beauty that can withstand normal wear and tear. Considering the amount of gaming power the M17x pumps out, a case that can manage thermals efficiently and has plenty of strength to protect everything inside is essential. The M17x’s anodized aluminum case design boasts aggressive lines and an in-your-face attitude.

Short summary description Alienware M17x Intel® Core™2 Quad Q9000 43.2 cm (17") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GTX 260M Windows 7 Home Premium Black, Red:

Alienware M17x, Intel® Core™2 Quad, 2 GHz, 43.2 cm (17"), 1920 x 1200 pixels, 4 GB, 640 GB

Long summary description Alienware M17x Intel® Core™2 Quad Q9000 43.2 cm (17") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GTX 260M Windows 7 Home Premium Black, Red:

Alienware M17x. Processor family: Intel® Core™2 Quad, Processor model: Q9000, Processor frequency: 2 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1920 x 1200 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA® GeForce® GTX 260M. Operating system installed: Windows 7 Home Premium. Product colour: Black, Red. Weight: 5.3 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.