Alienware logo

Alienware Alpha R2 Intel® Core™ i7 i7-6700T 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960 Windows 10 Home Desktop Mini PC Black

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70391
Info modified on:
14 Mar 2024, 19:48:38
Short summary description Alienware Alpha R2 Intel® Core™ i7 i7-6700T 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960 Windows 10 Home Desktop Mini PC Black:

Alienware Alpha R2, 2.8 GHz, Intel® Core™ i7, i7-6700T, 8 GB, 1 TB, Windows 10 Home

Long summary description Alienware Alpha R2 Intel® Core™ i7 i7-6700T 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960 Windows 10 Home Desktop Mini PC Black:

Alienware Alpha R2. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 960. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 130 W. Chassis type: Desktop. Product type: Mini PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.