Alienware logo

Alienware AW3418DW LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LCD Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
215034
Info modified on:
30 Dec 2024, 17:23:53
Short summary description Alienware AW3418DW LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LCD Black, Silver:

Alienware AW3418DW, 86.4 cm (34"), 3440 x 1440 pixels, UltraWide Quad HD, LCD, 4 ms, Black, Silver

Long summary description Alienware AW3418DW LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LCD Black, Silver:

Alienware AW3418DW. Display diagonal: 86.4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: LCD, Display surface: Matt, Response time: 4 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, Silver

Reasons to buy
Video
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.