Alienware logo

Alienware AW2521HF computer monitor 62.2 cm (24.5") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
186032
Info modified on:
30 Dec 2024, 17:23:54
Short summary description Alienware AW2521HF computer monitor 62.2 cm (24.5") 1920 x 1080 pixels Full HD LCD Black:

Alienware AW2521HF, 62.2 cm (24.5"), 1920 x 1080 pixels, Full HD, LCD, 1 ms, Black

Long summary description Alienware AW2521HF computer monitor 62.2 cm (24.5") 1920 x 1080 pixels Full HD LCD Black:

Alienware AW2521HF. Display diagonal: 62.2 cm (24.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
The Story
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.