Alienware logo

Alienware Aurora R6 Intel® Core™ i7 i7-7700K 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home Midi Tower PC Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107975
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Alienware Aurora R6 Intel® Core™ i7 i7-7700K 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home Midi Tower PC Black, Silver:

Alienware Aurora R6, 4.2 GHz, Intel® Core™ i7, i7-7700K, 16 GB, 1.26 TB, Windows 10 Home

Long summary description Alienware Aurora R6 Intel® Core™ i7 i7-7700K 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Windows 10 Home Midi Tower PC Black, Silver:

Alienware Aurora R6. Processor frequency: 4.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1080. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 460 W. Chassis type: Midi Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.