Alienware logo

Alienware Aurora R9 Intel® Core™ i5 i5-9600K 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Midi Tower PC Black, White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53939
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Alienware Aurora R9 Intel® Core™ i5 i5-9600K 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Midi Tower PC Black, White:

Alienware Aurora R9, 3.7 GHz, Intel® Core™ i5, i5-9600K, 16 GB, 512 GB, Windows 10 Home

Long summary description Alienware Aurora R9 Intel® Core™ i5 i5-9600K 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Midi Tower PC Black, White:

Alienware Aurora R9. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9600K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1660 Ti. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 460 W. Chassis type: Midi Tower. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.