Alienware logo

Alienware Aurora R11 Intel® Core™ i5 i5-10600KF 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Pro Midi Tower PC

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37599
Info modified on:
09 Mar 2024, 14:19:00
Short summary description Alienware Aurora R11 Intel® Core™ i5 i5-10600KF 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Pro Midi Tower PC:

Alienware Aurora R11, 4.1 GHz, Intel® Core™ i5, i5-10600KF, 16 GB, 512 GB, Windows 10 Pro

Long summary description Alienware Aurora R11 Intel® Core™ i5 i5-10600KF 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Pro Midi Tower PC:

Alienware Aurora R11. Processor frequency: 4.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-10600KF. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 1660 Ti. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 550 W. Chassis type: Midi Tower. Product type: PC. Weight: 17.8 kg

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.