Alienware logo

Alienware Area 51 R5 Intel® Core™ i9 X-series i9-9920X 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Windows 10 Pro Tower PC Black, Grey, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14053
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Alienware Area 51 R5 Intel® Core™ i9 X-series i9-9920X 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Windows 10 Pro Tower PC Black, Grey, Silver:

Alienware Area 51 R5, 3.5 GHz, Intel® Core™ i9 X-series, i9-9920X, 16 GB, 2.26 TB, Windows 10 Pro

Long summary description Alienware Area 51 R5 Intel® Core™ i9 X-series i9-9920X 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Windows 10 Pro Tower PC Black, Grey, Silver:

Alienware Area 51 R5. Processor frequency: 3.5 GHz, Processor family: Intel® Core™ i9 X-series, Processor model: i9-9920X. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 2.26 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce RTX™ 2080. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 1500 W. Chassis type: Tower. Product type: PC. Product colour: Black, Grey, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.