Alienware Aurora R8, 3.1 GHz, Intel® Core™ i9, 16 GB, 1.26 TB, DVD Super Multi DL, Windows 10 Home
Alienware Aurora R8. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i9, Processor model: i9-9900. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce RTX™ 2070. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Midi Tower. Product type: PC