Alienware Area-51, 3.5 GHz, Intel® Core™ i7 X-series, 16 GB, 2.13 TB, DVD±RW, Windows 10 Home
Alienware Area-51. Processor frequency: 3.5 GHz, Processor family: Intel® Core™ i7 X-series, Processor model: i7-5930K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 2.13 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® GTX 960M. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 1500 W. Chassis type: Tower. Product type: PC