Alienware Area-51m, Intel® Core™ i7, 3.2 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 512 GB
Alienware Area-51m. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8700, Processor frequency: 3.2 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home. Product colour: Black, Grey