Alienware logo

Alienware Aurora R12 Intel® Core™ i5 i5-11400F 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Desktop PC White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50069
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Alienware Aurora R12 Intel® Core™ i5 i5-11400F 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Desktop PC White:

Alienware Aurora R12, 2.6 GHz, Intel® Core™ i5, i5-11400F, 16 GB, 2 TB, Windows 10 Home

Long summary description Alienware Aurora R12 Intel® Core™ i5 i5-11400F 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 1660 Ti Windows 10 Home Desktop PC White:

Alienware Aurora R12. Processor frequency: 2.6 GHz, Processor family: Intel® Core™ i5, Processor model: i5-11400F. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 2 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GTX 1660 Ti. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 1000 W. Chassis type: Desktop. Product type: PC. Product colour: White

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.