Alienware logo

Alienware Area-51 R4 Intel® Core™ i9 X-series i9-7900X 32 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Ti Windows 10 Home Tower PC Black, Grey, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49025
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Alienware Area-51 R4 Intel® Core™ i9 X-series i9-7900X 32 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Ti Windows 10 Home Tower PC Black, Grey, Silver:

Alienware Area-51 R4, 3.3 GHz, Intel® Core™ i9 X-series, 32 GB, 2.26 TB, DVD Super Multi DL, Windows 10 Home

Long summary description Alienware Area-51 R4 Intel® Core™ i9 X-series i9-7900X 32 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Ti Windows 10 Home Tower PC Black, Grey, Silver:

Alienware Area-51 R4. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i9 X-series, Processor model: i9-7900X. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2667 MHz. Total storage capacity: 2.26 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® GTX 1080 Ti. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 1500 W. Chassis type: Tower. Product type: PC

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.